Bourns, Inc. Resistor Arrays CAY10-472J4LF

Description
CAY10 convex chip resistor array,4k7
Request a Quote Datasheet
Description
CAY10 convex chip resistor array,4k7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 5294783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294783
Resistor Arrays 5294783
CAY10 convex chip resistor array,4k7

CAY10 convex chip resistor array,4k7

Supplier's Site
Resistor Arrays - 5294783P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
5294783P
Resistor Arrays 5294783P
CAY10 convex chip resistor array,4k7

CAY10 convex chip resistor array,4k7

Supplier's Site
Resistor Arrays - 1674745 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
1674745
Resistor Arrays 1674745
CAY10 convex chip resistor array,4k7

CAY10 convex chip resistor array,4k7

Supplier's Site
Resistor Networks, Arrays - CAY10-472J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-472J4LFDKR-ND
Resistor Networks, Arrays CAY10-472J4LFDKR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-472J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-472J4LFCT-ND
Resistor Networks, Arrays CAY10-472J4LFCT-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-472J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-472J4LFTR-ND
Resistor Networks, Arrays CAY10-472J4LFTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns - 41R4415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns
41R4415
Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns 41R4415
RES, ISOLATED, 4K7K, 5%, 25V, 0804, REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

RES, ISOLATED, 4K7K, 5%, 25V, 0804, REEL; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0133
Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0133
RES, ISOLATED, 4K7K, 5%, 25V, 0804, REEL; Resistance:4.7kohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 4K7K, 5%, 25V, 0804, REEL; Resistance:4.7kohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 5294783 5294783P CAY10-472J4LFDKR-ND 41R4415 12AC0133
Product Name Resistor Arrays Resistor Arrays Resistor Networks, Arrays Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns Res, Isolated, 4K7K, 5%, 25V, 0804, Reel; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 2010; 0804 (2010m) 0804 Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric] 2010
Number of Resistors 4 4 4
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details