Bourns, Inc. Resistors - Resistor Networks, Arrays CAY10-390J4LF

Description
Win Source Part Number: 988559-CAY10-390J4LF Category: Resistors>Resistor Networks, Arrays Series: CAY10 Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 39 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAY10-390J4LFCT,CAY1 0-390J4LFDKR,CAY10-3 90J4LFTR,CAY10390J4L F,CAY10-390J4LF-ND Base Product Number: CAY10
Request a Quote Datasheet
Description
Win Source Part Number: 988559-CAY10-390J4LF Category: Resistors>Resistor Networks, Arrays Series: CAY10 Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 39 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAY10-390J4LFCT,CAY1 0-390J4LFDKR,CAY10-3 90J4LFTR,CAY10390J4L F,CAY10-390J4LF-ND Base Product Number: CAY10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
988559-CAY10-390J4LF
Resistors - Resistor Networks, Arrays 988559-CAY10-390J4LF
Win Source Part Number: 988559-CAY10-390J4LF Category: Resistors>Resistor Networks, Arrays Series: CAY10 Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 39 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAY10-390J4LFCT,CAY1 0-390J4LFDKR,CAY10-3 90J4LFTR,CAY10390J4L F,CAY10-390J4LF-ND Base Product Number: CAY10

Win Source Part Number: 988559-CAY10-390J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAY10
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 39
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAY10-390J4LFCT,CAY10-390J4LFDKR,CAY10-390J4LFTR,CAY10390J4LF,CAY10-390J4LF-ND
Base Product Number: CAY10

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-390J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-390J4LFDKR-ND
Resistor Networks, Arrays CAY10-390J4LFDKR-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-390J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-390J4LFTR-ND
Resistor Networks, Arrays CAY10-390J4LFTR-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-390J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-390J4LFCT-ND
Resistor Networks, Arrays CAY10-390J4LFCT-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
39 OHM Resistor - 50-CAY10-390J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39 OHM Resistor
50-CAY10-390J4LF
39 OHM Resistor 50-CAY10-390J4LF
RES ARRAY 4 RES 39 OHM 0804 Product overview: CAY10-390J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-390J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 39 OHM 0804 Product overview: CAY10-390J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 39 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-390J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAY10-390J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAY10-390J4LF
Resistor Networks, Arrays CAY10-390J4LF
RES ARRAY 4 RES 39 OHM 0804

RES ARRAY 4 RES 39 OHM 0804

Supplier's Site Datasheet
Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns - 67AC7490 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns
67AC7490
Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns 67AC7490
RES N/W, ISOLATED, 39R, 0.063W, 0804; Resistance:39ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 39R, 0.063W, 0804; Resistance:39ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RatingRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 988559-CAY10-390J4LF CAY10-390J4LFDKR-ND 50-CAY10-390J4LF CAY10-390J4LF 67AC7490
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays 39 OHM Resistor Resistor Networks, Arrays Res N/w, Isolated, 39R, 0.063W, 0804; Resistance Bourns
Configuration Chip Array Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804, Convex, Long Side Terminals 2010
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details