Bourns, Inc. Resistor Networks, Arrays CAY10-270J2LF

Description
RESARRAY 2X0402 27R 5% 63MW CONV
Request a Quote Datasheet
Description
RESARRAY 2X0402 27R 5% 63MW CONV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAY10-270J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAY10-270J2LFTR-ND
Resistor Networks, Arrays 118-CAY10-270J2LFTR-ND
RESARRAY 2X0402 27R 5% 63MW CONV

RESARRAY 2X0402 27R 5% 63MW CONV

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 118-CAY10-270J2LFTR-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404
Resistance Range 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers