RES ARRAY 4 RES 15 OHM 0804 Product overview: CAY10-150J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-150J4LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 1027864-CAY10-150J4L
Packaging: Reel - TR
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 15
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
15 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 50-CAY10-150J4LF | 1027864-CAY10-150J4LF | CAY10-150J4LFDKR-ND |
| Product Name | 15 OHM Resistor | Resistor Networks, Arrays - CAY10-150J4LF | Resistor Networks, Arrays |
| Technology / Construction | Thick Film | ||
| Mounting / Packaging | 0804, Convex, Long Side Terminals | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals |
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |
| Power Rating | 0.2500 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |