10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Resistor Arrays 10K 5% Convex 4 resist.
Resistor Arrays 10K 5% Convex 4 resist.
Resistor Arrays 10K 5% Convex 4 resist.
RES ARRAY 4 RES 10K OHM 0804 Product overview: CAY10-103J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAY10-103J4LF can be used for catalog matching and distributor lookup.
RES N/W, ISOLATED, 10K, 5%, 25V, 0804; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RESISTOR, ARRAY-4, 10KOHM, 5%, SMD; Resistance:10kohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating RoHS Compliant: Yes
RES ARRAY 4 RES 10K OHM 0804
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | CAY10-103J4LFTR-ND | 7408751 | 7408751P | 50-CAY10-103J4LF | 41R4410 | 40Y8524 | CAY10-103J4LF |
| Product Name | Resistor Networks, Arrays | Resistor Arrays | Resistor Arrays | Resistor | Res N/w, Isolated, 10K, 5%, 25V, 0804; Resistance Bourns | Resistor, Array-4, 10Kohm, 5%, Smd; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | Single Resistor; Chip Array; Resistor, Capacitor Network | Chip Array | |
| Category / Application | General Use | ||||||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals | 2010; 0804 (2010m) | 0804 | 0804, Convex, Long Side Terminals | 0804 [2010 Metric] | 2010 | |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |