Bourns, Inc. Resistor Networks, Arrays CAY10-100J4LF

Description
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet
Description
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAY10-100J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-100J4LFCT-ND
Resistor Networks, Arrays CAY10-100J4LFCT-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-100J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-100J4LFTR-ND
Resistor Networks, Arrays CAY10-100J4LFTR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAY10-100J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAY10-100J4LFDKR-ND
Resistor Networks, Arrays CAY10-100J4LFDKR-ND
10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

10 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Convex, Long Side Terminals

Buy Now Datasheet
Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns - 41R4408 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns
41R4408
Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns 41R4408
RES, ISOLATED, 10R, 5%, 25V, 0804, REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES, ISOLATED, 10R, 5%, 25V, 0804, REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 804, Full Reel; Resistance Bourns - 02J1064 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 804, Full Reel; Resistance Bourns
02J1064
Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 804, Full Reel; Resistance Bourns 02J1064
RESISTOR, ISOLATED RESISTOR ARRAY 4, 10 OHM 5%, 804, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 10 OHM 5%, 804, FULL REEL; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0129
Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0129
RES, ISOLATED, 10R, 5%, 25V, 0804, REEL; Resistance:10ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 10R, 5%, 25V, 0804, REEL; Resistance:10ohm; Product Range:CAY10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAY10-100J4LFCT-ND 41R4408 02J1064 12AC0129
Product Name Resistor Networks, Arrays Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns Resistor, Isolated Resistor Array 4, 10 Ohm 5%, 804, Full Reel; Resistance Bourns Res, Isolated, 10R, 5%, 25V, 0804, Reel; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals 0804 [2010 Metric] 0804 [2010 Metric] 2010
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R6JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details