Bourns, Inc. Resistor Networks, Arrays - CAT25-332JALF CAT25-332JALF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 865792-CAT25-332JALF Series: CAT25 Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Family Name: CAT25 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT25-332JALFCT, CAT25-332JALF-ND, CAT25332JALF, CAT25-332JALFDKR, CAT25-332JALFTR
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 865792-CAT25-332JALF Series: CAT25 Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Family Name: CAT25 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT25-332JALFCT, CAT25-332JALF-ND, CAT25332JALF, CAT25-332JALFDKR, CAT25-332JALFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT25-332JALF
865792-CAT25-332JALF
Resistor Networks, Arrays - CAT25-332JALF 865792-CAT25-332JALF
Manufacturer: Bourns Inc. Win Source Part Number: 865792-CAT25-332JALF Series: CAT25 Operating Temperature Range: -55°C ~ 125°C Features: 3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals Package: Reel - TR Package: 1608, Concave, Long Side Terminals Mounting: Surface Mount Family Name: CAT25 Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT25-332JALFCT, CAT25-332JALF-ND, CAT25332JALF, CAT25-332JALFDKR, CAT25-332JALFTR

Manufacturer: Bourns Inc.
Win Source Part Number: 865792-CAT25-332JALF
Series: CAT25
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals
Package: Reel - TR
Package: 1608, Concave, Long Side Terminals
Mounting: Surface Mount
Family Name: CAT25
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT25-332JALFCT, CAT25-332JALF-ND, CAT25332JALF, CAT25-332JALFDKR, CAT25-332JALFTR

Buy Now Datasheet
RES ARRAY 8 RES 3.3K OHM 1608 Product overview: CAT25-332JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-332JALF can be used for catalog matching and distributor lookup.

RES ARRAY 8 RES 3.3K OHM 1608 Product overview: CAT25-332JALF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT25-332JALF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT25-332JALFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT25-332JALFTR-ND
Resistor Networks, Arrays CAT25-332JALFTR-ND
3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals

3.3k Ohm ±5% 62.5mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/°C 1608, Concave, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 865792-CAT25-332JALF 50-CAT25-332JALF CAT25-332JALFTR-ND
Product Name Resistor Networks, Arrays - CAT25-332JALF Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1608, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1608, Concave, Long Side Terminals
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers