Bourns, Inc. Resistor Arrays CAT16A-220J4LF

Description
Resistor Array 4x0603 22R 5% Concave
Request a Quote Datasheet
Description
Resistor Array 4x0603 22R 5% Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437659
Resistor Arrays 2437659
Resistor Array 4x0603 22R 5% Concave

Resistor Array 4x0603 22R 5% Concave

Supplier's Site
Resistor Arrays - 2437660P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437660P
Resistor Arrays 2437660P
Resistor Array 4x0603 22R 5% Concave

Resistor Array 4x0603 22R 5% Concave

Supplier's Site
Resistor Arrays - 2437660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437660
Resistor Arrays 2437660
Resistor Array 4x0603 22R 5% Concave

Resistor Array 4x0603 22R 5% Concave

Supplier's Site
Resistor Networks, Arrays - 118-CAT16A-220J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-220J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-220J4LFTR-ND
22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

22 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns - 14AJ3627 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns
14AJ3627
Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns 14AJ3627
RES N/W, ISOLATED, 22R, 0.063W, 3216; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 0.063W, 3216; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns - 36AJ6801 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns
36AJ6801
Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns 36AJ6801
RES N/W, ISOLATED, 22R, 0.063W, 3216; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 22R, 0.063W, 3216; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437659 118-CAT16A-220J4LFTR-ND 14AJ3627
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 22R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details