Bourns, Inc. Resistor Arrays CAT16A-2002F4LF

Description
Resistor Array 4x0603 20K 1% Concave
Request a Quote Datasheet
Description
Resistor Array 4x0603 20K 1% Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Arrays - 2437657 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437657
Resistor Arrays 2437657
Resistor Array 4x0603 20K 1% Concave

Resistor Array 4x0603 20K 1% Concave

Supplier's Site
Resistor Arrays - 2437658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437658
Resistor Arrays 2437658
Resistor Array 4x0603 20K 1% Concave

Resistor Array 4x0603 20K 1% Concave

Supplier's Site
Resistor Arrays - 2437658P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resistor Arrays
2437658P
Resistor Arrays 2437658P
Resistor Array 4x0603 20K 1% Concave

Resistor Array 4x0603 20K 1% Concave

Supplier's Site
Resistor Networks, Arrays - 118-CAT16A-2002F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-2002F4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-2002F4LFTR-ND
20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-2002F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-2002F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-2002F4LFDKR-ND
20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-2002F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-2002F4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-2002F4LFCT-ND
20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

20k Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns - 36AJ6798 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns
36AJ6798
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns 36AJ6798
RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns - 14AJ3626 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns
14AJ3626
Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns 14AJ3626
RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 20K, 0.063W, 3216; Resistance:20kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2437657 118-CAT16A-2002F4LFTR-ND 36AJ6798
Product Name Resistor Arrays Resistor Networks, Arrays Res N/w, Isolated, 20K, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Power Rating 0.2500 watts
Number of Resistors 4 4
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details