Bourns, Inc. Resistor Networks, Arrays CAT16A-100J4LF

Description
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16A-100J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-100J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-100J4LFTR-ND
10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

10 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-100J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-100J4LFDKR-ND
Resistor Networks, Arrays 118-CAT16A-100J4LFDKR-ND
RES ARR 4 RES 10 OHM 1206

RES ARR 4 RES 10 OHM 1206

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16A-100J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-100J4LFCT-ND
Resistor Networks, Arrays 118-CAT16A-100J4LFCT-ND
RES ARR 4 RES 10 OHM 1206

RES ARR 4 RES 10 OHM 1206

Buy Now Datasheet
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns - 36AJ6783 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns
36AJ6783
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns 36AJ6783
RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns - 36AJ6782 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns
36AJ6782
Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns 36AJ6782
RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 10R, 0.063W, 3216; Resistance:10ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16A-100J4LFTR-ND 36AJ6783
Product Name Resistor Networks, Arrays Res N/w, Isolated, 10R, 0.063W, 3216; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614972-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details