Bourns, Inc. Resistor Networks, Arrays CAT16A-000J4LF

Description
0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16A-000J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16A-000J4LFTR-ND
Resistor Networks, Arrays 118-CAT16A-000J4LFTR-ND
0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

0.0 Ohm Jumper 63mW Power Per Element Isolated 4 Resistor Network/Array 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns - 36AJ6780 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns
36AJ6780
Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns 36AJ6780
RES N/W, ISOLATED, 0R, 0.063W, 3216; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 3216; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns - 36AJ6781 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns
36AJ6781
Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns 36AJ6781
RES N/W, ISOLATED, 0R, 0.063W, 3216; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

RES N/W, ISOLATED, 0R, 0.063W, 3216; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Current Rating:1A; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT16A-000J4LFTR-ND 36AJ6780
Product Name Resistor Networks, Arrays Res N/w, Isolated, 0R, 0.063W, 3216; Resistor Case / Package Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 0.0 ohms
Number of Resistors 4
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers