100, 187 Ohm ±1% 62.5mW Power Per Element Bussed 12 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | CAT16-PC4F12LFTR-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals |
| Resistance Range | 100 to 187 ohms |