Bourns, Inc. Resistor Networks, Arrays CAT16-750J4LF

Description
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-750J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-750J4LFCT-ND
Resistor Networks, Arrays CAT16-750J4LFCT-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-750J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-750J4LFDKR-ND
Resistor Networks, Arrays CAT16-750J4LFDKR-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-750J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-750J4LFTR-ND
Resistor Networks, Arrays CAT16-750J4LFTR-ND
75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

75 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 75R, 0.063W, 1206; Resistance Bourns - 67AC7483 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 75R, 0.063W, 1206; Resistance Bourns
67AC7483
Res N/w, Isolated, 75R, 0.063W, 1206; Resistance Bourns 67AC7483
RES N/W, ISOLATED, 75R, 0.063W, 1206; Resistance:75ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 75R, 0.063W, 1206; Resistance:75ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-750J4LFCT-ND 67AC7483
Product Name Resistor Networks, Arrays Res N/w, Isolated, 75R, 0.063W, 1206; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074153P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 39 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details