Bourns, Inc. Resistor Networks, Arrays CAT16-7500F4LF

Description
750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-7500F4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-7500F4LF-ND
Resistor Networks, Arrays CAT16-7500F4LF-ND
750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - CAT16-7500F4LF
914694-CAT16-7500F4LF
Resistor Networks, Arrays - CAT16-7500F4LF 914694-CAT16-7500F4LF
Manufacturer: Bourns Inc. Win Source Part Number: 914694-CAT16-7500F4L F Series: CAT16 Operating Temperature Range: -55°C ~ 125°C Features: 750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals Package: 1206 (3216 Metric), Concave, Long Side Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CAT16 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.10.0057

Manufacturer: Bourns Inc.
Win Source Part Number: 914694-CAT16-7500F4LF
Series: CAT16
Operating Temperature Range: -55°C ~ 125°C
Features: 750 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Package: 1206 (3216 Metric), Concave, Long Side Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CAT16
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057

Buy Now Datasheet
750 OHM Resistor - 50-CAT16-7500F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750 OHM Resistor
50-CAT16-7500F4LF
750 OHM Resistor 50-CAT16-7500F4LF
RES ARRAY 4 RES 750 OHM 1206 Product overview: CAT16-7500F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-7500F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 750 OHM 1206 Product overview: CAT16-7500F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 750 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-7500F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CAT16-7500F4LF-ND 914694-CAT16-7500F4LF 50-CAT16-7500F4LF
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - CAT16-7500F4LF 750 OHM Resistor
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Concave, Long Side Terminals
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details