Bourns, Inc. Resistor Networks, Arrays CAT16-680J8LF

Description
68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet
Description
68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT16-680J8LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-680J8LF-ND
Resistor Networks, Arrays CAT16-680J8LF-ND
68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

68 Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Network,non-Specified,68Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns - 32K0229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,non-Specified,68Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
32K0229
Resistor Network,non-Specified,68Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns 32K0229
Resistor Network,Non-Specifie d,68Ohms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Resistor Network,Non-Specified,68Ohms,50WV,5+/-% Tol,2506-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CAT16-680J8LF-ND 32K0229
Product Name Resistor Networks, Arrays Resistor Network,non-Specified,68Ohms,50Wv,5+/-% Tol,2506-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals
Resistance Range 68 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers