Resistance:47ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 29AC3013 |
| Product Name | Resistance Bourns |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |
| Resistance Range | 47 ohms |
| Tolerance | 5 +/- % |