Bourns, Inc. Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies CAT16-4702F4LF

Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance (+ or -): 5% Power Per Element: 31mW Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance (+ or -): 5%
Power Per Element: 31mW
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Name Power Supplies - External/Internal (Off-Board) - Industrial, DIN Rail Power Supplies
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details