Bourns, Inc. Connectors,Interconnects CAT16-33R0F4LF

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Number of Resistors: 9 Number of Pins: 10 Power Per Element: 31mW
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Number of Resistors: 9 Number of Pins: 10 Power Per Element: 31mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Number of Resistors: 9 Number of Pins: 10 Power Per Element: 31mW

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Number of Resistors: 9
Number of Pins: 10
Power Per Element: 31mW

Buy Now Datasheet
Surface Mount Resistors - 2476963P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476963P
Surface Mount Resistors 2476963P
Bourns CAT16-33R0F4LF Resistor

Bourns CAT16-33R0F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476962
Surface Mount Resistors 2476962
Bourns CAT16-33R0F4LF Resistor

Bourns CAT16-33R0F4LF Resistor

Supplier's Site
Surface Mount Resistors - 2476963 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2476963
Surface Mount Resistors 2476963
Bourns CAT16-33R0F4LF Resistor

Bourns CAT16-33R0F4LF Resistor

Supplier's Site
Resistor Networks, Arrays - CAT16-33R0F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-33R0F4LFCT-ND
Resistor Networks, Arrays CAT16-33R0F4LFCT-ND
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-33R0F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-33R0F4LFDKR-ND
Resistor Networks, Arrays CAT16-33R0F4LFDKR-ND
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT16-33R0F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT16-33R0F4LFTR-ND
Resistor Networks, Arrays CAT16-33R0F4LFTR-ND
33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

33 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
33 OHM Resistor - 50-CAT16-33R0F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Resistor
50-CAT16-33R0F4LF
33 OHM Resistor 50-CAT16-33R0F4LF
RES ARRAY 4 RES 33 OHM 1206 Product overview: CAT16-33R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-33R0F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 33 OHM 1206 Product overview: CAT16-33R0F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-33R0F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns - 67AC7473 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns
67AC7473
Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns 67AC7473
RES N/W, ISOLATED, 33R, 0.063W, 1206; Resistance:33ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

RES N/W, ISOLATED, 33R, 0.063W, 1206; Resistance:33ohm; Product Range:CAT16 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:1206 [3216 Metric]; No. of Pins:8Pins; Voltage Rating:50V; Power RatingRoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns - 34AK1150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns
34AK1150
Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns 34AK1150
RES, ARRAY, ISO, 33R, 0.25W, 1%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 33R, 0.25W, 1%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns - 32K0180 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns
32K0180
Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns 32K0180
RES, ARRAY, ISO, 33R, 0.25W, 1%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

RES, ARRAY, ISO, 33R, 0.25W, 1%, 1206; Resistance:33ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:1206 [3216 Metric]; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Technology:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2476963P CAT16-33R0F4LFCT-ND 50-CAT16-33R0F4LF 67AC7473 34AK1150
Product Name Connectors,Interconnects Surface Mount Resistors Resistor Networks, Arrays 33 OHM Resistor Res N/w, Isolated, 33R, 0.063W, 1206; Resistance Bourns Res, Array, Iso, 33R, 0.25W, 1%, 1206; Resistance Bourns
Resistance Range 1.00E6 ohms 33 ohms 33 ohms 33 ohms 33 ohms 33 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- %
Number of Resistors 9 4
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals 1206 1206; 1206 [3216 Metric]
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445549 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details