Bourns, Inc. Resistor Networks, Arrays CAT16-3300F4LF

Description
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet
Description
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT16-3300F4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-3300F4LFDKR-ND
Resistor Networks, Arrays 118-CAT16-3300F4LFDKR-ND
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-3300F4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-3300F4LFCT-ND
Resistor Networks, Arrays 118-CAT16-3300F4LFCT-ND
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - 118-CAT16-3300F4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT16-3300F4LFTR-ND
Resistor Networks, Arrays 118-CAT16-3300F4LFTR-ND
330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

330 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals

Buy Now Datasheet
330 OHM Resistor - 50-CAT16-3300F4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330 OHM Resistor
50-CAT16-3300F4LF
330 OHM Resistor 50-CAT16-3300F4LF
RES ARRAY 4 RES 330 OHM 1206 Product overview: CAT16-3300F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-3300F4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 330 OHM 1206 Product overview: CAT16-3300F4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 330 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-3300F4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film Array 330 Ohm 1% ISOL Molded 8-Pin 1206 Concave SMD Paper T/R - 103-CAT16-3300F4LF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film Array 330 Ohm 1% ISOL Molded 8-Pin 1206 Concave SMD Paper T/R
103-CAT16-3300F4LF
Res Thick Film Array 330 Ohm 1% ISOL Molded 8-Pin 1206 Concave SMD Paper T/R 103-CAT16-3300F4LF
Res Thick Film Array 330 Ohm 1% ISOL Molded 8-Pin 1206 Concave SMD Paper T/R

Res Thick Film Array 330 Ohm 1% ISOL Molded 8-Pin 1206 Concave SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 118-CAT16-3300F4LFDKR-ND 50-CAT16-3300F4LF 103-CAT16-3300F4LF
Product Name Resistor Networks, Arrays 330 OHM Resistor Res Thick Film Array 330 Ohm 1% ISOL Molded 8-Pin 1206 Concave SMD Paper T/R
Configuration Chip Array Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 1206 (3216 Metric), Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; Surface Mount
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details