2k Ohm ±5% 62.5mW Power Per Element Isolated 8 Resistor Network/Array ±200ppm/°C 2506, Concave, Long Side Terminals
ResArray 8x0603 2k 5% 63mW Concave / Tape & Reel - 7" reel RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CAT16-202J8LF-ND | 14P5225 |
| Product Name | Resistor Networks, Arrays | Resarray 8X0603 2K 5% 63Mw Concave / Tape & Reel 7 Reel Rohs Compliant Bourns |
| Configuration | Chip Array | Single Resistor; Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2506, Concave, Long Side Terminals | 0603 |
| Resistance Range | 2000 ohms | |
| Tolerance | 5 +/- % |