RES ARRAY 4 RES 1.5K OHM 1206 Product overview: CAT16-152J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT16-152J4LF can be used for catalog matching and distributor lookup.
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
1.5k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Concave, Long Side Terminals
RES N/W, ISOLATED, 1K5, 5%, 50V, 1206; Resistance:1.5kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors
RES NTWK,Non-Specified,1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 50-CAT16-152J4LF | CAT16-152J4LFCT-ND | 06X4895 | 61J4669 |
| Product Name | Resistor | Resistor Networks, Arrays | Res N/w, Isolated, 1K5, 5%, 50V, 1206; Resistance Bourns | Res Ntwk,non-Specified,1.5Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Bourns |
| Technology / Construction | Thick Film | |||
| Mounting / Packaging | 1206 (3216 Metric), Concave, Long Side Terminals | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206; 1206 [3216 Metric] | 1206 |
| Resistance Range | 1500 ohms | 1500 ohms | 1500 ohms | |
| Power Rating | 0.2500 watts | |||
| Operating DC Voltage | 50 volts | 50 volts |