Bourns, Inc. Integrated Circuits (ICs) - Logic - Counters, Dividers CAT16-103J2LF

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
Integrated Circuits (ICs) - Logic - Counters, Dividers
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Logic>Counters , Dividers Packaging: Bulk Part Status: Obsolete Circuit Type: Isolated Resistance (Ohms): 1M Tolerance: ±20% Power Per Element: 31mW Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Logic>Counters, Dividers
Packaging: Bulk
Part Status: Obsolete
Circuit Type: Isolated
Resistance (Ohms): 1M
Tolerance: ±20%
Power Per Element: 31mW
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4060DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details