Bourns, Inc. Resistor Networks, Arrays CAT10A-300J4LF

Description
30 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
30 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT10A-300J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-300J4LFTR-ND
Resistor Networks, Arrays 118-CAT10A-300J4LFTR-ND
30 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

30 Ohm ±5% 63mW Power Per Element Isolated 4 Resistor Network/Array ±300ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns - 36AJ6778 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns
36AJ6778
Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns 36AJ6778
RES N/W, ISOLATED, 30R, 0.063W, 2010; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 30R, 0.063W, 2010; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns - 14AJ3614 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns
14AJ3614
Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns 14AJ3614
RES N/W, ISOLATED, 30R, 0.063W, 2010; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 30R, 0.063W, 2010; Resistance:30ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT10A-300J4LFTR-ND 36AJ6778
Product Name Resistor Networks, Arrays Res N/w, Isolated, 30R, 0.063W, 2010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 2010; 0804 [2010 Metric]
Resistance Range 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details