Bourns, Inc. Resistor Networks, Arrays CAT10A-101J2LF

Description
100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave
Request a Quote Datasheet
Description
100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 118-CAT10A-101J2LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
118-CAT10A-101J2LFTR-ND
Resistor Networks, Arrays 118-CAT10A-101J2LFTR-ND
100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave

100 Ohm ±5% 63mW Power Per Element Isolated 2 Resistor Network/Array ±300ppm/°C 0404 (1010 Metric), Concave

Buy Now Datasheet
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns - 36AJ6770 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns
36AJ6770
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns 36AJ6770
RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns - 14AJ3606 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns
14AJ3606
Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns 14AJ3606
RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors ; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES N/W, ISOLATED, 100R, 0.063W, 1010; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:2Resistors; Resistor Case / Package:0404 [1010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 118-CAT10A-101J2LFTR-ND 36AJ6770
Product Name Resistor Networks, Arrays Res N/w, Isolated, 100R, 0.063W, 1010; Resistance Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0404 0404 [1010 Metric]
Resistance Range 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers