Bourns, Inc. Resistor CAT10-822J4LF

Description
RES ARRAY 4 RES 8.2K OHM 0804 Product overview: CAT10-822J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-822J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 8.2K OHM 0804 Product overview: CAT10-822J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-822J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 8.2K OHM 0804 Product overview: CAT10-822J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-822J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 8.2K OHM 0804 Product overview: CAT10-822J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-822J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Resistor Networks, Arrays - 1328312-CAT10-822J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328312-CAT10-822J4LF
Resistors - Resistor Networks, Arrays 1328312-CAT10-822J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328312-CAT10-822J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 8.2k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Base Product Number: CAT10 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328312-CAT10-822J4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 8.2k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0804, Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Base Product Number: CAT10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-822J4LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-822J4LF-ND
Resistor Networks, Arrays CAT10-822J4LF-ND
8.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

8.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-822J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-822J4LF
Resistor Networks, Arrays CAT10-822J4LF
RES ARRAY 4 RES 8.2K OHM 0804

RES ARRAY 4 RES 8.2K OHM 0804

Supplier's Site Datasheet
Resistor Networks & Arrays 8.2K 5% Concave 4resistors - 103-CAT10-822J4LF - Utmel Electronic Limited
Hong Kong, China
Resistor Networks & Arrays 8.2K 5% Concave 4resistors
103-CAT10-822J4LF
Resistor Networks & Arrays 8.2K 5% Concave 4resistors 103-CAT10-822J4LF
Resistor Networks & Arrays 8.2K 5% Concave 4resistors

Resistor Networks & Arrays 8.2K 5% Concave 4resistors

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors
Product Number 50-CAT10-822J4LF 1328312-CAT10-822J4LF CAT10-822J4LF-ND CAT10-822J4LF 103-CAT10-822J4LF
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks, Arrays Resistor Networks & Arrays 8.2K 5% Concave 4resistors
Technology / Construction Thick Film
Mounting / Packaging 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 8200 ohms 8200 ohms 8200 ohms 8200 ohms 8200 ohms
Power Rating 0.2500 watts 0.1250 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers