Bourns, Inc. Resistor CAT10-473J4LF

Description
RES ARRAY 4 RES 47K OHM 0804 Product overview: CAT10-473J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-473J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 47K OHM 0804 Product overview: CAT10-473J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-473J4LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4 RES 47K OHM 0804 Product overview: CAT10-473J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-473J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 47K OHM 0804 Product overview: CAT10-473J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-473J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CAT10-473J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-473J4LFCT-ND
Resistor Networks, Arrays CAT10-473J4LFCT-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-473J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-473J4LFTR-ND
Resistor Networks, Arrays CAT10-473J4LFTR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-473J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-473J4LFDKR-ND
Resistor Networks, Arrays CAT10-473J4LFDKR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1169486-CAT10-473J4LF
Resistors - Resistor Networks, Arrays 1169486-CAT10-473J4LF
Win Source Part Number: 1169486-CAT10-473J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT10 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 47k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.10.0057 Mfr: Bourns Inc. Other Names: CAT10-473J4LF-ND,CAT 10-473J4LFTR,CAT10-4 73J4LFDKR,CAT10-473J 4LFCT Base Product Number: CAT10

Win Source Part Number: 1169486-CAT10-473J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT10
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 47k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.10.0057
Mfr: Bourns Inc.
Other Names: CAT10-473J4LF-ND,CAT10-473J4LFTR,CAT10-473J4LFDKR,CAT10-473J4LFCT
Base Product Number: CAT10

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-473J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-473J4LF
Resistor Networks, Arrays CAT10-473J4LF
RES ARRAY 4 RES 47K OHM 0804

RES ARRAY 4 RES 47K OHM 0804

Supplier's Site Datasheet
Res N/w, Isolated, 47K, 0.063W, 0804; Resistance Bourns - 67AC7463 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 47K, 0.063W, 0804; Resistance Bourns
67AC7463
Res N/w, Isolated, 47K, 0.063W, 0804; Resistance Bourns 67AC7463
RES N/W, ISOLATED, 47K, 0.063W, 0804; Resistance:47kohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 47K, 0.063W, 0804; Resistance:47kohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns - 34AK1142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns
34AK1142
Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns 34AK1142
RES, ARRAY, ISO, 47K, 0.25W, 5%, 0804; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

RES, ARRAY, ISO, 47K, 0.25W, 5%, 0804; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns - 88K3409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns
88K3409
Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns 88K3409
RES, ARRAY, ISO, 47K, 0.25W, 5%, 0804; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

RES, ARRAY, ISO, 47K, 0.25W, 5%, 0804; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

Supplier's Site
Resistors >> Resistor Networks & Arrays - CAT10-473J4LF - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Resistor Networks & Arrays
CAT10-473J4LF
Resistors >> Resistor Networks & Arrays CAT10-473J4LF
4 ±5% 47kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

4 ±5% 47kΩ 62.5mW ±200ppm/°C 0402x4 Resistor Networks & Arrays ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Resistors Resistors Resistors Resistor, Capacitor Networks Resistors Resistors Resistor, Capacitor Networks
Product Number 50-CAT10-473J4LF CAT10-473J4LFCT-ND 1169486-CAT10-473J4LF CAT10-473J4LF 67AC7463 34AK1142 CAT10-473J4LF
Product Name Resistor Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Res N/w, Isolated, 47K, 0.063W, 0804; Resistance Bourns Res, Array, Iso, 47K, 0.25W, 5%, 0804; Resistance Bourns Resistors >> Resistor Networks & Arrays
Technology / Construction Thick Film
Mounting / Packaging 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD) 2010 0804 [2010 Metric]
Resistance Range 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms 47000 ohms
Power Rating 0.2500 watts 0.0625 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details