Bourns, Inc. Resistors - Resistor Networks, Arrays CAT10-270J4LF

Description
Win Source Part Number: 1097673-CAT10-270J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT10 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 27 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MP005593; EXB-28V270JX; CRA04P08327R0JTD; TC124-JR-0727RL; EXB-38V270JV; EXB-V8V270JV; CAY16-270J4LFCAT10-2 70J4LF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAT10-270J4LFTR,CAT1 0270J4LF,CAT10-270J4 LFDKR,CAT10-270J4LFC T Base Product Number: CAT10
Request a Quote Datasheet
Description
Win Source Part Number: 1097673-CAT10-270J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT10 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 27 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MP005593; EXB-28V270JX; CRA04P08327R0JTD; TC124-JR-0727RL; EXB-38V270JV; EXB-V8V270JV; CAY16-270J4LFCAT10-2 70J4LF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAT10-270J4LFTR,CAT1 0270J4LF,CAT10-270J4 LFDKR,CAT10-270J4LFC T Base Product Number: CAT10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1097673-CAT10-270J4LF
Resistors - Resistor Networks, Arrays 1097673-CAT10-270J4LF
Win Source Part Number: 1097673-CAT10-270J4L F Category: Resistors>Resistor Networks, Arrays Series: CAT10 Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 27 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 0804, Concave, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Alternative Parts (Cross-Reference): MP005593; EXB-28V270JX; CRA04P08327R0JTD; TC124-JR-0727RL; EXB-38V270JV; EXB-V8V270JV; CAY16-270J4LFCAT10-2 70J4LF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Bourns Inc. Other Names: CAT10-270J4LFTR,CAT1 0270J4LF,CAT10-270J4 LFDKR,CAT10-270J4LFC T Base Product Number: CAT10

Win Source Part Number: 1097673-CAT10-270J4LF
Category: Resistors>Resistor Networks, Arrays
Series: CAT10
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 27
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 0804, Concave, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Alternative Parts (Cross-Reference): MP005593; EXB-28V270JX; CRA04P08327R0JTD; TC124-JR-0727RL; EXB-38V270JV; EXB-V8V270JV; CAY16-270J4LFCAT10-270J4LF.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Bourns Inc.
Other Names: CAT10-270J4LFTR,CAT10270J4LF,CAT10-270J4LFDKR,CAT10-270J4LFCT
Base Product Number: CAT10

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-270J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-270J4LFDKR-ND
Resistor Networks, Arrays CAT10-270J4LFDKR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-270J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-270J4LFCT-ND
Resistor Networks, Arrays CAT10-270J4LFCT-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-270J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-270J4LFTR-ND
Resistor Networks, Arrays CAT10-270J4LFTR-ND
27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

27 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
27 OHM Resistor - 50-CAT10-270J4LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM Resistor
50-CAT10-270J4LF
27 OHM Resistor 50-CAT10-270J4LF
RES ARRAY 4 RES 27 OHM 0804 Product overview: CAT10-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-270J4LF can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 27 OHM 0804 Product overview: CAT10-270J4LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CAT10-270J4LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res N/w, Isolated, 27R, 5%, 25V, 0804; Resistance Bourns - 38AC0733 - Newark, An Avnet Company
Chicago, IL, United States
Res N/w, Isolated, 27R, 5%, 25V, 0804; Resistance Bourns
38AC0733
Res N/w, Isolated, 27R, 5%, 25V, 0804; Resistance Bourns 38AC0733
RES N/W, ISOLATED, 27R, 5%, 25V, 0804; Resistance:27ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES N/W, ISOLATED, 27R, 5%, 25V, 0804; Resistance:27ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site
Res, Array, Iso, 27R, 0.25W, 5%, 0804; Resistance Bourns - 70K8635 - Newark, An Avnet Company
Chicago, IL, United States
Res, Array, Iso, 27R, 0.25W, 5%, 0804; Resistance Bourns
70K8635
Res, Array, Iso, 27R, 0.25W, 5%, 0804; Resistance Bourns 70K8635
RES, ARRAY, ISO, 27R, 0.25W, 5%, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

RES, ARRAY, ISO, 27R, 0.25W, 5%, 0804; Resistance:27ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Terminal Pitch:0.5mm RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CAT10-270J4LF - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CAT10-270J4LF
Resistor Networks, Arrays CAT10-270J4LF
RES ARRAY 4 RES 27 OHM 0804

RES ARRAY 4 RES 27 OHM 0804

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number 1097673-CAT10-270J4LF CAT10-270J4LFDKR-ND 50-CAT10-270J4LF 38AC0733 70K8635 CAT10-270J4LF
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays 27 OHM Resistor Res N/w, Isolated, 27R, 5%, 25V, 0804; Resistance Bourns Res, Array, Iso, 27R, 0.25W, 5%, 0804; Resistance Bourns Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 0804, Concave, Long Side Terminals 2010 0804 [2010 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details