Resistance:27ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5%; Voltage Rating:25V; Power Rating per Element:62.5mW RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 23AC2977 |
| Product Name | Resistance Bourns |
| Configuration | Single Resistor; Resistor, Capacitor Network |
| Mounting / Packaging | 2010 |
| Resistance Range | 27 ohms |
| Tolerance | 5 +/- % |