Bourns, Inc. Resistors - Resistor Networks, Arrays CAT10-220J4LF

Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328580-CAT10-220J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT10220J4LF,CAT10-2 20J4LFDKR,CAT10-220J 4LFTR,CAT10-220J4LFC T Base Product Number: CAT10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 1328580-CAT10-220J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT10220J4LF,CAT10-2 20J4LFDKR,CAT10-220J 4LFTR,CAT10-220J4LFC T Base Product Number: CAT10 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1328580-CAT10-220J4LF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1328580-CAT10-220J4LF
Resistors - Resistor Networks, Arrays 1328580-CAT10-220J4LF
Manufacturer: Bourns Inc. Win Source Part Number: 1328580-CAT10-220J4L F Category: Resistors>Resistor Networks, Arrays Packaging: Reel - TR Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Temperature Coefficient: ±250ppm/°C Resistance (Ohms): 22 Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0804, Concave, Long Side Terminals ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Other Part Number: CAT10220J4LF,CAT10-2 20J4LFDKR,CAT10-220J 4LFTR,CAT10-220J4LFC T Base Product Number: CAT10 RoHS Status: ROHS3 Compliant

Manufacturer: Bourns Inc.
Win Source Part Number: 1328580-CAT10-220J4LF
Category: Resistors>Resistor Networks, Arrays
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Temperature Coefficient: ±250ppm/°C
Resistance (Ohms): 22
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0804, Concave, Long Side Terminals
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Other Part Number: CAT10220J4LF,CAT10-220J4LFDKR,CAT10-220J4LFTR,CAT10-220J4LFCT
Base Product Number: CAT10
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-220J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-220J4LFCT-ND
Resistor Networks, Arrays CAT10-220J4LFCT-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-220J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-220J4LFTR-ND
Resistor Networks, Arrays CAT10-220J4LFTR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-220J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-220J4LFDKR-ND
Resistor Networks, Arrays CAT10-220J4LFDKR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor, Array, 22R, 5%, 0.125W; Resistance Bourns - 61T4543 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Array, 22R, 5%, 0.125W; Resistance Bourns
61T4543
Resistor, Array, 22R, 5%, 0.125W; Resistance Bourns 61T4543
RESISTOR, ARRAY, 22R, 5%, 0.125W; Resistance:22ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating perRoHS Compliant: Yes

RESISTOR, ARRAY, 22R, 5%, 0.125W; Resistance:22ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power Rating perRoHS Compliant: Yes

Supplier's Site
Res, Isolated, 22R, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 22R, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0122
Res, Isolated, 22R, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0122
RES, ISOLATED, 22R, 5%, 25V, 0804, REEL; Resistance:22ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 22R, 5%, 25V, 0804, REEL; Resistance:22ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns - 02J0950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns
02J0950
Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns 02J0950
RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 804, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR, ISOLATED RESISTOR ARRAY 4, 22 OHM 5%, 804, FULL REEL; Resistance:22ohm; Network Circuit Type:Isolated; No. of Elements:4Elements; Resistor Case / Package:0804 [2010 Metric]; No. of Pins:8Pins; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site
Res Array 4x0402 22R 5% 63mW Concave T&R - 103-CAT10-220J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0402 22R 5% 63mW Concave T&R
103-CAT10-220J4LF
Res Array 4x0402 22R 5% 63mW Concave T&R 103-CAT10-220J4LF
Res Array 4x0402 22R 5% 63mW Concave T&R

Res Array 4x0402 22R 5% 63mW Concave T&R

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1328580-CAT10-220J4LF CAT10-220J4LFCT-ND 61T4543 12AC0122 02J0950 103-CAT10-220J4LF
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Resistor, Array, 22R, 5%, 0.125W; Resistance Bourns Res, Isolated, 22R, 5%, 25V, 0804, Reel; Resistance Bourns Resistor, Isolated Resistor Array 4, 22 Ohm 5%, 804, Full Reel; Resistance Bourns Res Array 4x0402 22R 5% 63mW Concave T&R
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals 2010 2010 0804 [2010 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 250 ±ppm/°C 200 ±ppm/°C 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers