Bourns, Inc. Resistor Networks, Arrays CAT10-101J4LF

Description
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet
Description
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CAT10-101J4LFCT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-101J4LFCT-ND
Resistor Networks, Arrays CAT10-101J4LFCT-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-101J4LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-101J4LFDKR-ND
Resistor Networks, Arrays CAT10-101J4LFDKR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CAT10-101J4LFTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CAT10-101J4LFTR-ND
Resistor Networks, Arrays CAT10-101J4LFTR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±250ppm/°C 0804, Concave, Long Side Terminals

Buy Now Datasheet
Res Array 4x0402 100R 5% 63mW Concave T&R - 103-CAT10-101J4LF - Utmel Electronic Limited
Hong Kong, China
Res Array 4x0402 100R 5% 63mW Concave T&R
103-CAT10-101J4LF
Res Array 4x0402 100R 5% 63mW Concave T&R 103-CAT10-101J4LF
Res Array 4x0402 100R 5% 63mW Concave T&R

Res Array 4x0402 100R 5% 63mW Concave T&R

Supplier's Site
Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns - 61T4540 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns
61T4540
Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns 61T4540
RES, ISOLATED, 100R, 5%, 25V, 0804, REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

RES, ISOLATED, 100R, 5%, 25V, 0804, REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:0804 [2010 Metric]; Resistance Tolerance:± 5%; Voltage Rating:25V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns - 12AC0120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns
12AC0120
Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns 12AC0120
RES, ISOLATED, 100R, 5%, 25V, 0804, REEL; Resistance:100ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

RES, ISOLATED, 100R, 5%, 25V, 0804, REEL; Resistance:100ohm; Product Range:CAT10 Series; No. of Elements:4Elements; Network Circuit Type:Isolated; Resistor Case Style:0804 [2010 Metric]; No. of Pins:8Pins; Voltage Rating:25V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CAT10-101J4LFCT-ND 103-CAT10-101J4LF 61T4540 12AC0120
Product Name Resistor Networks, Arrays Res Array 4x0402 100R 5% 63mW Concave T&R Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns Res, Isolated, 100R, 5%, 25V, 0804, Reel; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0804, Concave, Long Side Terminals Surface Mount Technology (SMT / SMD); Surface Mount 0804 [2010 Metric] 2010
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details