Bourns, Inc. Balun BRN6044-0008S

Description
BALUN 9MHZ-350MHZ 6SMD GULL WING
Datasheet
Description
BALUN 9MHZ-350MHZ 6SMD GULL WING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 9MHZ-350MHZ 6SMD GULL WING

BALUN 9MHZ-350MHZ 6SMD GULL WING

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BRN6044-0008S
Product Name Balun
Operating Frequency 9 to 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-G-RDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
RF Receivers - SI4702-C19-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Bias Current 14.4 mA
View Details
2 suppliers