Bourns, Inc. Balun BRN6036-0017S

Description
BALUN 600KHZ-1.3GHZ 6SMD GW
Datasheet
Description
BALUN 600KHZ-1.3GHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 600KHZ-1.3GHZ 6SMD GW

BALUN 600KHZ-1.3GHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BRN6036-0017S
Product Name Balun
Operating Frequency 0.6000 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
RF Receivers - 863-SI47942A0GE1GMRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details