Bourns, Inc. Balun BRN6036-0005S

Description
BALUN 20MHZ-400MHZ 6SMD GW
Datasheet
Description
BALUN 20MHZ-400MHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 20MHZ-400MHZ 6SMD GW

BALUN 20MHZ-400MHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BRN6036-0005S
Product Name Balun
Operating Frequency 20 to 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52811-QFAA-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 2SC4003E-TL-E - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - SI4684-A10-GDR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V
Operating Frequency 76 to 108 MHz
View Details