Bourns, Inc. Balun BRN6036-0004S

Description
BALUN 5.5MHZ-1.5GHZ 6SMD GW
Datasheet
Description
BALUN 5.5MHZ-1.5GHZ 6SMD GW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BALUN 5.5MHZ-1.5GHZ 6SMD GW

BALUN 5.5MHZ-1.5GHZ 6SMD GW

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number BRN6036-0004S
Product Name Balun
Operating Frequency 5.5 to 1500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 26LS29/BEA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9014265 - KBM9014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
Telecom - SI32287-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 56-VFQFN Exposed Pad
View Details