Bourns, Inc. Pressure Sensor, 100Psi, -40 To 85Deg C; Pressure Type Bourns BPS320-AA100P-4KG

Description
PRESSURE SENSOR, 100PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH5039 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, -40 To 85Deg C; Pressure Type Bourns
66AH5039
Pressure Sensor, 100Psi, -40 To 85Deg C; Pressure Type Bourns 66AH5039
PRESSURE SENSOR, 100PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH5039
Product Name Pressure Sensor, 100Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S10122-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details