Bourns, Inc. Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns BPS320-AA015P-4MG

Description
PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH5038 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns
66AH5038
Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns 66AH5038
PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 85DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH5038
Product Name Pressure Sensor, 15Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP229E2701XTMA1 - 778014-KP229E2701XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
2 x 16 Staggered Element Silicon-Based Thermopile Array - SLA32 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting 0.97" x 1.27" DIP
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details