Bourns, Inc. Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns BPS310-AD01P0-2DG

Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns - 66AH5037 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
66AH5037
Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns 66AH5037
PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

PRESSURE SENSOR, 1PSI, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:1psi; Supply Voltage Min:-; Supply Voltage Max:15V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 66AH5037
Product Name Pressure Sensor, 1Psi, -40 To 85Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-A2B6 - TLE493D-A2B6 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
Image sensor modules - C16091-08 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details