Bourns, Inc. Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns BPS140-HA100P-1SG

Description
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns - 06AH4071 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns
06AH4071
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns 06AH4071
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:-; No. of Pins:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 06AH4071
Product Name Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Modules - MD-0007 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S10123-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details