Bourns, Inc. Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HG015P-3S

Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns - 77AC3512 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
77AC3512
Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns 77AC3512
PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 150DEG C; Pressure Type:Gauge; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:15psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:TO-220; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3512
Product Name Pressure Sensor, 15Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers