Bourns, Inc. Pressure Sensor, 300Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HA300P-1SG

Description
PRESSURE SENSOR, 300PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:300psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 300PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:300psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 300Psi, -40 To 150Deg C; Pressure Type Bourns - 77AC3511 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 300Psi, -40 To 150Deg C; Pressure Type Bourns
77AC3511
Pressure Sensor, 300Psi, -40 To 150Deg C; Pressure Type Bourns 77AC3511
PRESSURE SENSOR, 300PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:300psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

PRESSURE SENSOR, 300PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:300psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3511
Product Name Pressure Sensor, 300Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.3 to 18 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Two-Channel Silicon-Based Thermopile - Digital ST120 Dual Thermopile - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
Line sensors, For industry - S13131-736 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details