Bourns, Inc. Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns BPS130-HA100P-1MG

Description
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns - 77AC3510 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns
77AC3510
Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns 77AC3510
PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

PRESSURE SENSOR, 100PSI, -40 TO 150DEG C; Pressure Type:Absolute; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:100psi; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Sensor Case Style:SMD; No. of Pins:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 77AC3510
Product Name Pressure Sensor, 100Psi, -40 To 150Deg C; Pressure Type Bourns
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2584117 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Temperature Sensor Modules - MD-0008 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Line sensors, For spectrophotometry - S3904-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details