PRESSURE SENSOR, 250PA, -40 TO 85DEG C; Pressure Type:Differential; Sensitivity, V/P:-; Operating Pressure Min:-; Operating Pressure Max:250Pa; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:8Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 66AH4465 |
| Product Name | Pressure Sensor, 250Pa, -40 To 85Deg C; Pressure Type Bourns |
| Standards and Certifications | RoHS |