Bourns, Inc. Single IGBTs BIDNW30N60H3

Description
IGBT TRENCH FS 600V 60A TO-247N
Request a Quote Datasheet
Description
IGBT TRENCH FS 600V 60A TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 118-BIDNW30N60H3-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 600V 60A TO-247N

IGBT TRENCH FS 600V 60A TO-247N

Buy Now Datasheet
IGBTs - 2533503P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Discrete 600V, 30A in TO-247N

IGBT Discrete 600V, 30A in TO-247N

Supplier's Site
IGBTs - 2533501 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2533501
IGBTs 2533501
IGBT Discrete 600V, 30A in TO-247N

IGBT Discrete 600V, 30A in TO-247N

Supplier's Site
IGBTs - 2533503 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2533503
IGBTs 2533503
IGBT Discrete 600V, 30A in TO-247N

IGBT Discrete 600V, 30A in TO-247N

Supplier's Site
Transistor, Igbt, 600V/60A/230W/to-247N Rohs Compliant Bourns - 51AK0363 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V/60A/230W/to-247N Rohs Compliant Bourns
51AK0363
Transistor, Igbt, 600V/60A/230W/to-247N Rohs Compliant Bourns 51AK0363
TRANSISTOR, IGBT, 600V/60A/230W/TO-247 N ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V/60A/230W/TO-247N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 118-BIDNW30N60H3-ND 2533503P 51AK0363
Product Name Single IGBTs IGBTs Transistor, Igbt, 600V/60A/230W/to-247N Rohs Compliant Bourns
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKW20N60CT - AIKW20N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 14 ns
View Details
IGBTs - 2074969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
IC(max) 450 amps
Package Type Module
View Details
IGBT - 33772583 - Radwell International
Fuji Electric Corp. of America
View Details