Bourns, Inc. Single IGBTs BIDD05N60T

Description
IGBT TRENCH FS 600V 10A TO-252
Request a Quote Datasheet
Description
IGBT TRENCH FS 600V 10A TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 118-BIDD05N60TDKR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 600V 10A TO-252

IGBT TRENCH FS 600V 10A TO-252

Buy Now Datasheet
Single IGBTs - 118-BIDD05N60TCT-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 600V 10A TO-252

IGBT TRENCH FS 600V 10A TO-252

Buy Now Datasheet
Single IGBTs - 118-BIDD05N60TTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT TRENCH FS 600V 10A TO-252

IGBT TRENCH FS 600V 10A TO-252

Buy Now Datasheet
IGBTs - 2533500 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2533500
IGBTs 2533500
IGBT Discrete 600V, 5A in TO-252

IGBT Discrete 600V, 5A in TO-252

Supplier's Site
IGBTs - 2533500P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT Discrete 600V, 5A in TO-252

IGBT Discrete 600V, 5A in TO-252

Supplier's Site
IGBTs - 2533499 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2533499
IGBTs 2533499
IGBT Discrete 600V, 5A in TO-252

IGBT Discrete 600V, 5A in TO-252

Supplier's Site
Transistor, Igbt, 600V/10A/82W/to-252 Rohs Compliant Bourns - 51AK0362 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V/10A/82W/to-252 Rohs Compliant Bourns
51AK0362
Transistor, Igbt, 600V/10A/82W/to-252 Rohs Compliant Bourns 51AK0362
TRANSISTOR, IGBT, 600V/10A/82W/TO-252 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V/10A/82W/TO-252 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 118-BIDD05N60TDKR-ND 118-BIDD05N60TCT-ND 2533500 51AK0362
Product Name Single IGBTs Single IGBTs IGBTs Transistor, Igbt, 600V/10A/82W/to-252 Rohs Compliant Bourns
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data