Bourns, Inc. TRANSISTORS - Transistors (BJT) - Single - BDX34D-S BDX34D-S

Description
Manufacturer: Bourns Inc. Win Source Part Number: 769953-BDX34D-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: BDX34D Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 6mA, 3A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 3A, 3V Alternative Parts (Cross-Reference): TIP137; TIP147T; TIP107; BDX54C; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 769953-BDX34D-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: BDX34D Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 6mA, 3A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 3A, 3V Alternative Parts (Cross-Reference): TIP137; TIP147T; TIP107; BDX54C; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BDX34D-S - 769953-BDX34D-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BDX34D-S
769953-BDX34D-S
TRANSISTORS - Transistors (BJT) - Single - BDX34D-S 769953-BDX34D-S
Manufacturer: Bourns Inc. Win Source Part Number: 769953-BDX34D-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-220-3 Power - Max: 2W Transistor Type: PNP - Darlington Part Status: Obsolete(EOL) Family Name: BDX34D Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 6mA, 3A Current - Collector Cutoff (Maximum): 500μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 3A, 3V Alternative Parts (Cross-Reference): TIP137; TIP147T; TIP107; BDX54C; Introduction Date: May 23, 1993 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769953-BDX34D-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 2W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: BDX34D
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 6mA, 3A
Current - Collector Cutoff (Maximum): 500μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 3A, 3V
Alternative Parts (Cross-Reference): TIP137; TIP147T; TIP107; BDX54C;
Introduction Date: May 23, 1993
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - BDX34D-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BDX34D-S-ND
Single Bipolar Transistors BDX34D-S-ND
Bipolar (BJT) Transistor PNP - Darlington 120V 10A 2W Through Hole TO-220

Bipolar (BJT) Transistor PNP - Darlington 120V 10A 2W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BDX34D-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BDX34D-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BDX34D-S
TRANS PNP DARL 120V 10A TO220

TRANS PNP DARL 120V 10A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Darlington Transistors Transistors Bipolar RF Transistors
Product Number 769953-BDX34D-S BDX34D-S-ND BDX34D-S
Product Name TRANSISTORS - Transistors (BJT) - Single - BDX34D-S Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
IC(max) 0.5000 milliamps 10000 milliamps
TJ -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data