Bourns, Inc. Single Bipolar Transistors BD249B-S

Description
Bipolar (BJT) Transistor NPN 80V 25A 3W Through Hole SOT-93
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 80V 25A 3W Through Hole SOT-93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BD249B-S-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BD249B-S-ND
Single Bipolar Transistors BD249B-S-ND
Bipolar (BJT) Transistor NPN 80V 25A 3W Through Hole SOT-93

Bipolar (BJT) Transistor NPN 80V 25A 3W Through Hole SOT-93

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BD249B-S - 769833-BD249B-S - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BD249B-S
769833-BD249B-S
TRANSISTORS - Transistors (BJT) - Single - BD249B-S 769833-BD249B-S
Manufacturer: Bourns Inc. Win Source Part Number: 769833-BD249B-S Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-218-3 Power - Max: 3W Transistor Type: NPN Part Status: Obsolete(EOL) Family Name: BD249B Categories: Discrete Semiconductor Products Manufacturer Package: SOT-93 Current - Collector (Ic) (Maximum): 25A Voltage - Collector Emitter Breakdown (Maximum): 80V Vce Saturation (Maximum) @ Ib, Ic: 4V @ 5A, 25A Current - Collector Cutoff (Maximum): 1mA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 15A, 4V Alternative Parts (Cross-Reference): TIP35CP; TIP35B; TIP35CW; 2SD17070P; Introduction Date: May 23, 1993 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 769833-BD249B-S
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-218-3
Power - Max: 3W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: BD249B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-93
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 4V @ 5A, 25A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 10 @ 15A, 4V
Alternative Parts (Cross-Reference): TIP35CP; TIP35B; TIP35CW; 2SD17070P;
Introduction Date: May 23, 1993
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BD249B-S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BD249B-S
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BD249B-S
TRANS NPN 80V 25A SOT93

TRANS NPN 80V 25A SOT93

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BD249B-S-ND 769833-BD249B-S BD249B-S
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BD249B-S Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-218-3 SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 1 milliamps 25000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
7 suppliers
Bipolar Transistors - 1658551 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Single Bipolar Transistors - BCX5316E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type TO-243AA
View Details
2 suppliers