Bourns, Inc. Circuit Protection Fuse BD245B

Description
These devices are primary protector components for semiconductor arrester assemblies intended to meet the generic... Product overview: BD245B from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD245B can be used for catalog matching and distributor lookup.
Request a Quote
Description
These devices are primary protector components for semiconductor arrester assemblies intended to meet the generic... Product overview: BD245B from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD245B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-BD245B
Circuit Protection Fuse 150-BD245B
These devices are primary protector components for semiconductor arrester assemblies intended to meet the generic... Product overview: BD245B from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD245B can be used for catalog matching and distributor lookup.

These devices are primary protector components for semiconductor arrester assemblies intended to meet the generic... Product overview: BD245B from Bourns, Inc. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-BD245B can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - BD245B - 1018672-BD245B - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - BD245B
1018672-BD245B
PTC Resettable Fuses - BD245B 1018672-BD245B
Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018672-BD245B Mounting: SMD (SMT) Polarity: NPN Categories: PTC Resettable Fuses Case / Package: SOT-93 Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Power Dissipation: 80 W Collector Emitter Voltage (VCEO): 80 V Emitter Base Voltage (VEBO): 5 V hFE Min: 40 Max Collector Current: 10 A

Manufacturer: Bourns Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018672-BD245B
Mounting: SMD (SMT)
Polarity: NPN
Categories: PTC Resettable Fuses
Case / Package: SOT-93
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Power Dissipation: 80 W
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 40
Max Collector Current: 10 A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 150-BD245B 1018672-BD245B
Product Name Circuit Protection Fuse PTC Resettable Fuses - BD245B
Mounting SMD (SMT) SMD (SMT)
Unlock Full Specs
to access all available technical data