Bipolar (BJT) Transistor NPN 45V 3A 2W Through Hole TO-220
TRANS NPN 45V 3A TO220
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BD241-S-ND | BD241-S |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |