The BD240B is a PNP silicon power transistor designed for complementary use with the BD241 series, housed in a TO-220-3 package with a continuous collector current of -2 A and a peak collector current of -4 A. It has a collector-emitter voltage rating of -80 V, a maximum power dissipation of 30 W at 25°C case temperature, and a junction-to-case thermal resistance of 4.17 °C/W. The operating and storage junction temperature range is -65°C to +150°C. This part is obsolete and not recommended for new designs; pin 2 is electrically connected to the mounting base.
Manufacturer: Bourns Inc.
Win Source Part Number: 863931-BD240B-S
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 80 V 2 A - 2 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: BD240
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863931-BD240B-S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BD240B-S |
| Polarity | PNP |