Bourns, Inc. Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns AV40K2220122NIR1

Description
VARISTOR, AEC-Q200, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Description
VARISTOR, AEC-Q200, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Bourns AV Series Varistor (part number 64AH2257) is an automotive-grade multilayer varistor designed for transient voltage suppression. It features a voltage rating of 40V AC and 56V DC, with a maximum clamping voltage of 110V. The device is capable of handling peak surge currents of up to 1.2kA with an 8/20 µs waveform. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various automotive applications. The varistor is RoHS compliant and meets AEC-Q200 Grade 1 standards, ensuring reliability in automotive environments. Its compact 2220 case style allows for efficient use of PCB space, providing flexibility in circuit design.

Datasheet Summary
Powered by GS/AI

The Bourns AV Series Varistor (part number 64AH2257) is an automotive-grade multilayer varistor designed for transient voltage suppression. It features a voltage rating of 40V AC and 56V DC, with a maximum clamping voltage of 110V. The device is capable of handling peak surge currents of up to 1.2kA with an 8/20 µs waveform. It operates effectively within a temperature range of -55°C to +125°C, making it suitable for various automotive applications. The varistor is RoHS compliant and meets AEC-Q200 Grade 1 standards, ensuring reliability in automotive environments. Its compact 2220 case style allows for efficient use of PCB space, providing flexibility in circuit design.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns - 64AH2256 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns
64AH2256
Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns 64AH2256
VARISTOR, AEC-Q200, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns - 64AH2257 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns
64AH2257
Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns 64AH2257
VARISTOR, AEC-Q200, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

VARISTOR, AEC-Q200, MLV, 110V, 2220; Voltage Rating VAC:40V; Voltage Rating VDC:56V; Product Range:AV Series; Clamping Voltage Vc Max:110V; Varistor Case Style:2220 [5650 Metric]; Peak Surge Current @ 8/20µS:1.2kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 64AH2256
Product Name Varistor, Aec-Q200, Mlv, 110V, 2220; Voltage Rating Vac Bourns
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Diode - 45450124 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details